EN
  • EN
  • DE

SPC572LADPT100S

Part No SPC572LADPT100S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC572Lx
Mounting Type Socket
Contents Board(s)
Base Product Number SPC572
Other Names 497-16550,-497-16550
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284048-SPC572LADPT100S
Ultra Librarian 3D Model Ultra Librarian SPC572LADPT100S CAD Model

Description

The SPC572LADPT100S is a versatile and powerful discovery kit from STMicroelectronics, designed to facilitate the development and testing of applications using the SPC57 L Line of automotive microcontrollers. This discovery kit is an ideal starting point for engineers and developers looking to explore the capabilities of the SPC572L series for automotive and industrial applications.

Key Features

  • Powerful Core: At the heart of the SPC572LADPT100S is a 32-bit Power Architecture® core, which provides robust performance for real-time applications.
  • Memory Capacity: The kit includes a generous memory capacity, with embedded Flash memory and RAM, suitable for complex applications and software development.
  • Connectivity: A range of communication interfaces are available, including CAN, LIN, and Ethernet, allowing for versatile connectivity options in automotive networks.
  • On-Board Debugging: The discovery kit features on-board JTAG for debugging, which simplifies the development process and accelerates prototyping.
  • Expansion Capabilities: With available expansion connectors, the kit can interface with a wide array of additional boards and modules, providing scalability for various project requirements.
  • Software Support: STMicroelectronics provides comprehensive software support, including drivers and example code, to help streamline the development process.

Applications

The SPC572LADPT100S is tailored for automotive applications, such as engine control units, transmission controllers, and body electronics. It is also well-suited for industrial applications requiring a high level of reliability and performance, including motor control systems, robotics, and automation systems.

Package Contents

The discovery kit package includes the SPC572LADPT100S board, necessary cables for connectivity, and comprehensive documentation to get started. Users can quickly set up the development environment and begin exploring the features and capabilities of the SPC572L series microcontrollers.

Support and Resources

STMicroelectronics is committed to providing extensive support for the SPC572LADPT100S Discovery Kit. Developers can access a wealth of resources, including technical manuals, datasheets, application notes, and a supportive online community to assist with any questions that may arise during development.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess