EN
  • EN
  • DE

SRK1001TR

Part No SRK1001TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description ADAPTIVE SYNCHRONOUS RECTIFICATI / Power Supply Controller Flyback Power Supplies 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tape & Reel
Applications Flyback Power Supplies
Voltage - Supply 3.7V ~ 32V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SRK1001
Other Names 497-SRK1001CT,497-SRK1001DKR,497-SRK1001TR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1253043-SRK1001TR
Ultra Librarian 3D Model Ultra Librarian SRK1001TR CAD Model

Description

The SRK1001TR from STMicroelectronics is a state-of-the-art adaptive synchronous rectification controller designed to enhance power efficiency in a wide array of applications, particularly those involving Switch Mode Power Supplies (SMPS). This advanced component is specifically tailored for LLC resonant converters, a popular topology used in high-efficiency power supplies.

At the heart of the SRK1001TR's functionality is its ability to precisely control the timing of the external MOSFETs used in the synchronous rectification process. This precision ensures that power losses are minimized during the conduction intervals, thereby maximizing overall efficiency. The device is characterized by its adaptive turn-off logic, which dynamically adjusts to varying load conditions and input voltages, ensuring optimal performance across a broad spectrum of operating scenarios.

The SRK1001TR boasts a range of features that contribute to its effectiveness and versatility. It offers a high-voltage startup, an essential capability that allows the controller to operate effectively with high input voltage levels. Additionally, it includes UVLO (Under Voltage Lock Out) protection and thermal shutdown, safeguards that protect the controller and the power supply from potentially damaging conditions.

With its compact and efficient TSOT-23-6 package, the SRK1001TR is an ideal solution for space-constrained applications. The small footprint of the package ensures that it can be integrated into designs where board space is at a premium without compromising performance.

Applications for the SRK1001TR are diverse and include desktop adapters, all-in-one computers, televisions, and server and telecom power supplies. Its ability to improve power efficiency not only reduces energy consumption but also contributes to the extended longevity of the power supply by reducing thermal stress on components.

Overall, the SRK1001TR from STMicroelectronics represents a significant advancement in synchronous rectification control technology. Its adaptive features, coupled with its robust protection mechanisms, make it an indispensable component for designers looking to create highly efficient and reliable power supplies for today's demanding electronic devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess