EN
  • EN
  • DE

SRK2001ATR

Part No SRK2001ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC-DC LLC RES 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -25°C ~ 125°C
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SSOP
Family Name SRK2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16703-2, 497-16703-1, 497-16703-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897382-SRK2001ATR
Ultra Librarian 3D Model Ultra Librarian SRK2001ATR CAD Model

Description

Product Overview: SRK2001ATR from STMicroelectronics

The SRK2001ATR is a cutting-edge secondary-side synchronous rectification controller designed by STMicroelectronics, one of the leaders in semiconductor solutions. This advanced controller is specifically engineered for use in flyback and forward converters, making it a perfect fit for applications that require high efficiency and reliability, such as battery chargers, adapters, and smart power supplies.

With its state-of-the-art technology, the SRK2001ATR enhances the performance of power supply systems by replacing the diode rectifier with a controlled MOSFET, which significantly reduces power losses and increases overall efficiency. This feature is particularly beneficial in low voltage, high current scenarios where efficiency gains are most notable.

Key Features

  • Adaptive Turn-Off Logic: The SRK2001ATR is equipped with adaptive turn-off logic, which optimizes the timing of the MOSFET to ensure minimal power dissipation and optimal performance.
  • Wide Vcc Range: This controller operates over a broad Vcc range, accommodating various power levels and ensuring flexibility in numerous applications.
  • 100V High Voltage Rating: The high voltage rating of the device allows for robust operation in industrial environments, ensuring reliability under a wide range of conditions.
  • Easy Implementation: Designed with the user in mind, the SRK2001ATR can be easily implemented into existing systems, simplifying the design process and reducing time to market.

Applications

The SRK2001ATR is versatile and can be used in a wide array of applications. Its high efficiency and power-saving characteristics make it ideal for:

  • Power adapters for mobile devices
  • Desktop and all-in-one computers
  • TV power supplies
  • LED lighting systems
  • Industrial power supplies

STMicroelectronics' commitment to innovation is reflected in the SRK2001ATR, providing a solution that not only meets but exceeds the performance requirements of modern power conversion systems. By integrating this controller, manufacturers can deliver products that are not only cost-effective but also eco-friendly, thanks to the reduced energy consumption and improved efficiency.

For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,530 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess