EN
  • EN
  • DE

ST10F269-DP

Part No ST10F269-DP
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST10
Data Bus Width 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-BFQFP
Family Part Number ST10F269
Manufacturer Pack Quantity 24
MSL Level 1 (Unlimited)
Win Source Part Number 720574-ST10F269-DP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F269-DP CAD Model

Description

The ST10F269-DP is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This high-performance 16-bit MCU is built on the foundation of the ST10 family, which is well-regarded for its efficiency and reliability in complex control tasks.

Key Features:

  • High CPU Performance: The ST10F269-DP boasts a 16-bit CPU with a maximum frequency of 40MHz, providing the computational power necessary for intensive tasks. With its high processing capability, it ensures smooth operation even in demanding applications.
  • Large Memory Capacity: Equipped with 256KB of on-chip Flash memory and 12KB of RAM, this microcontroller can handle significant code and data storage, making it ideal for sophisticated programs and real-time data processing.
  • Advanced Peripherals: A variety of built-in peripherals, including multiple 16-bit timers, capture/compare units, serial communication interfaces (UART, SPI), and a 10-bit A/D converter, provide the flexibility to interface with a myriad of external devices and sensors.
  • Robust I/O Capabilities: With up to 111 General Purpose I/O (GPIO) pins, the ST10F269-DP can manage extensive input and output operations, offering designers the freedom to connect a wide array of external components.
  • Embedded CAN Interface: The presence of an on-chip CAN (Controller Area Network) interface simplifies integration into automotive networks, ensuring reliable and efficient communication between various electronic control units (ECUs).

Applications:

The ST10F269-DP is specifically tailored for applications that require high-speed processing and complex algorithms. It is an excellent choice for:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation and control
  • Robotics and motion control systems
  • Complex real-time data processing tasks

In summary, the ST10F269-DP from STMicroelectronics is a powerful and versatile microcontroller that delivers exceptional performance, extensive memory, and a wide range of peripherals, making it an ideal solution for advanced control applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess