EN
  • EN
  • DE

ST10F273M-4TR3

Part No ST10F273M-4TR3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144TQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263328-ST10F273M-4TR3
Ultra Librarian 3D Model Ultra Librarian ST10F273M-4TR3 CAD Model

Description

The ST10F273M-4TR3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is renowned for its robust architecture and versatile features. This MCU is part of the ST10 family, which is well-suited for real-time applications requiring high-speed computation and reliable performance. The ST10F273M-4TR3 is designed to meet the rigorous demands of automotive, industrial, and embedded systems.

Key Features

  • Core: The product features a high-performance 16-bit CPU core with a maximum operating frequency of up to 40 MHz, providing the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes with an ample memory configuration, including 832 KB of Flash memory and 68 KB of RAM, ensuring sufficient space for application code and data storage.
  • Advanced Peripherals: The MCU includes a range of integrated peripherals such as multiple serial communication interfaces (UART, SPI, and CAN), 16-channel 10-bit A/D converter, and a flexible PWM unit, which are essential for a wide array of control applications.
  • Robust I/O: With up to 111 General Purpose I/O pins, the ST10F273M-4TR3 can interface with a multitude of sensors, actuators, and other external devices.
  • Operating Voltage: The device operates at a voltage range of 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The ST10F273M-4TR3 is ideal for applications that require high-speed signal processing, precise real-time control, and high levels of integration. These include:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Embedded systems

In summary, the ST10F273M-4TR3 from STMicroelectronics is a powerful and reliable microcontroller that offers a rich set of features and peripherals, suitable for a broad spectrum of high-demand applications. Its robust design and extensive memory capabilities make it a top choice for developers looking for a high-quality MCU solution.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess