EN
  • EN
  • DE

ST10R272LT1/TR

Part No ST10R272LT1/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP  /  ST10 series Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 50MHz
Connectivity EBI/EMI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 77
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ST10R
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263323-ST10R272LT1/TR
Ultra Librarian 3D Model Ultra Librarian ST10R272LT1/TR CAD Model

Description

Introducing the ST10R272LT1/TR Microcontroller from STMicroelectronics

The ST10R272LT1/TR is a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance 16-bit MCU is designed to meet the rigorous demands of automotive and industrial applications, offering a perfect blend of real-time capabilities, connectivity, and power efficiency.

Key Features

  • Advanced 16-bit CPU Core: At the heart of the ST10R272LT1/TR is a powerful CPU core that can handle complex computations and control tasks with ease, making it ideal for applications that require high-speed processing and precise timing.
  • High Operating Frequency: With an impressive operating frequency, this MCU can perform tasks quickly and efficiently, which is critical in time-sensitive applications.
  • On-Chip Memory: The device comes equipped with a generous amount of on-chip memory, including both volatile and non-volatile options, to support a wide range of applications without the need for external memory components.
  • Rich Peripherals Set: A comprehensive set of peripherals is integrated into the ST10R272LT1/TR, including timers, serial communication interfaces, and input/output ports, providing designers with the flexibility to interface with a variety of external devices and systems.
  • Robust I/O Capabilities: The MCU features a robust set of input/output capabilities that allow for direct control of actuators and sensors, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Designed with power efficiency in mind, the ST10R272LT1/TR is suitable for battery-operated devices or energy-sensitive applications where power conservation is crucial.
  • Temperature Range: The MCU operates over a wide temperature range, ensuring reliable performance in harsh environmental conditions commonly found in automotive and industrial settings.

Applications

The ST10R272LT1/TR is an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Motor control
  • Sensor management
  • Embedded systems

With its robust feature set and proven reliability, the ST10R272LT1/TR from STMicroelectronics is a smart choice for engineers and designers looking to develop advanced, high-performance embedded systems. Its combination of processing power, memory options, and integrated peripherals make it a highly adaptable platform for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess