EN
  • EN
  • DE

ST1S06PMR

Part No ST1S06PMR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC DFN6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.22V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 113089-ST1S06PMR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ST1S06PMR CAD Model

Description

ST1S06PMR Step-Down Switching Regulator from STMicroelectronics

The ST1S06PMR is a highly efficient, monolithic synchronous step-down switching regulator designed by STMicroelectronics, catering to a wide array of applications that demand a compact and power-efficient voltage regulation solution. This device is particularly suitable for battery-powered systems, due to its low quiescent current and high efficiency at light loads.

Key Features

  • Wide Input Voltage Range: The ST1S06PMR operates with an input voltage range from 2.5V to 5.5V, making it versatile for various applications and compatible with multiple power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to VIN, providing flexibility to power a variety of components requiring different voltage levels.
  • High Efficiency: With an efficiency rate of up to 94%, this regulator ensures minimal power loss and is ideal for portable devices where battery life is critical.
  • Low Dropout Operation: The regulator's low dropout feature allows it to continue providing a stable output even when the input voltage is close to the output voltage.
  • Switching Frequency: The 1.5MHz fixed switching frequency minimizes the size of external components and helps avoid interference with RF signals.

Applications

The ST1S06PMR is a versatile component suitable for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless LAN/Network Cards
  • GPS Receivers
  • Microcontroller Power Supply

Package and Availability

The ST1S06PMR is offered in a compact SO-8 package, which saves valuable board space and is conducive to high-density circuit designs. The device is available through STMicroelectronics and authorized distributors, ensuring ready availability for both prototyping and mass production.

Conclusion

With its high efficiency, adjustable output, and low quiescent current, the ST1S06PMR from STMicroelectronics is an excellent choice for designers looking to optimize power management in their next project. Its wide input voltage range and fixed switching frequency make it a flexible and reliable option for a variety of power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7389 $60.8615
85+ $1.4268 $121.2780
130+ $1.3822 $179.6860
175+ $1.3376 $234.0800
225+ $1.2931 $290.9475
300+ $1.1593 $347.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess