EN
  • EN
  • DE

ST1S06PU12R

Part No ST1S06PU12R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 1.5A SYNC DFN6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 030967-ST1S06PU12R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S06PU12R CAD Model

Description

ST1S06PU12R - Efficient Step-Down Switching Regulator from STMicroelectronics

The ST1S06PU12R is a high-efficiency, step-down monolithic switching regulator designed by STMicroelectronics to meet the stringent power requirements of modern applications. This compact and robust device is capable of delivering up to 1.5 A of continuous output current with an input voltage range from 2.5 V to 5.5 V, making it an ideal solution for battery-powered and low-voltage systems.

With a fixed 1.2 V output voltage, the ST1S06PU12R ensures a stable and reliable power supply for various digital circuits, including microcontrollers, DSPs, and other logic devices that require precise voltage levels for optimal performance. The regulator operates at a high switching frequency of 1.5 MHz, which allows the use of small surface-mount inductors and capacitors, minimizing the overall footprint and cost of the power supply design.

The device features an internal power MOSFET with low RDS(on), contributing to high efficiency across a wide range of loads. This efficiency is further enhanced by the regulator's ability to switch into a low consumption mode during light load conditions, significantly reducing the quiescent current and extending battery life in portable applications.

Protection features of the ST1S06PU12R include thermal shutdown, which prevents damage from overheating, and current limiting to safeguard the device and the load in the event of a short circuit or overload condition. Additionally, the regulator offers both enable and power good signals for power sequencing and monitoring purposes, ensuring reliable operation within the system.

The ST1S06PU12R is available in a small VFDFPN-8 package, which is highly suited for space-constrained applications. Its advanced features and compact size make it an excellent choice for designers looking for a power-efficient and cost-effective solution for their next-generation electronic products.

Whether you're working on portable devices, set-top boxes, or other low-voltage digital applications, the ST1S06PU12R from STMicroelectronics provides the performance and reliability needed to power your designs efficiently and effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9154 $57.4620
65+ $1.5717 $102.1605
100+ $1.5225 $152.2500
140+ $1.4734 $206.2760
180+ $1.4243 $256.3740
235+ $1.2770 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,278 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess