Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 343078-ST24C04FM6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24C04FM6TR CAD Model

Description

ST24C04FM6TR - 4 Kbit Serial I2C Bus EEPROM

The ST24C04FM6TR is a 4 Kbit Electrically Erasable Programmable Memory (EEPROM) component from STMicroelectronics, designed for optimal integration into advanced microcontroller-based systems. Operating on a serial I2C bus, this EEPROM offers a flexible and reliable solution for data storage that requires byte-level and page-level serial access.

Key Features:

  • Memory Size: 4 Kbit, organized as 512 x 8 bits, which allows for efficient data management and storage.
  • Two-wire I2C Serial Interface: Supports the I2C protocol for seamless integration with microcontrollers and other I2C-compatible devices.
  • Write Cycle Time: Fast write cycle time of 5 ms max, enabling quick data updates and minimal wait times for high-performance applications.
  • Write Protect: A hardware write protect option is available to safeguard your data from inadvertent changes.
  • Supply Voltage Range: Wide range of operating voltage from 2.5 V to 5.5 V, making it suitable for various applications and system power supplies.
  • Low Power Consumption: Designed for power-sensitive applications with low power consumption in both active and standby modes.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring data integrity over an extended period.
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for industrial applications.
  • Package: Available in a compact SO8N package, allowing for space-efficient PCB design.

Applications:

The ST24C04FM6TR EEPROM is versatile and can be used in a wide array of applications such as:

  • Personal Computers and Laptops
  • Consumer Electronics
  • Mobile Devices and Wearables
  • Industrial and Medical Equipment
  • Automotive Systems

With its robust design and compatibility with serial communication protocols, the ST24C04FM6TR EEPROM from STMicroelectronics is an excellent choice for designers looking for a reliable and flexible data storage solution.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65205
Skyworks Solutions Inc.
Lowest to $1.5768
ECAD model for SKY77260-11
Mitsubishi
Need more? Email Us
ECAD model for SK003-03T-G
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74117-13A
Elna America
Need more? Email Us
ECAD model for SK5-1A686M-RC
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74760-11
Skyworks Solutions Inc.
Lowest to $3.6557
ECAD model for SKY74702-11
Skyworks Solutions Inc.
Lowest to $2.1914
ECAD model for SKY77334-12
Mitsubishi
Need more? Email Us
ECAD model for SKS20-04A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention