EN
  • EN
  • DE

ST2S06D33PQR

Part No ST2S06D33PQR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 800MA DL 12QFN  /  Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 800mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-QFN (4x4)
Base Product Number ST2S06
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249774-ST2S06D33PQR
Ultra Librarian 3D Model Ultra Librarian ST2S06D33PQR CAD Model

Description

ST2S06D33PQR Voltage Regulator by STMicroelectronics

The ST2S06D33PQR is a highly efficient, synchronous rectification step-down switching regulator produced by STMicroelectronics, a leader in semiconductor solutions. This advanced voltage regulator is designed to deliver a constant, accurate output voltage with an input voltage range that makes it suitable for a wide array of applications, including industrial, automotive, and consumer electronics.

Featuring a 2 A DC current rating, the ST2S06D33PQR is capable of handling significant power requirements, making it an excellent choice for powering complex circuits and systems. Its high switching frequency, which can be adjusted from 500 kHz to 1 MHz, allows for the use of smaller external components, thereby reducing the overall solution size and improving power density.

The device integrates a low-resistance, high-side N-channel MOSFET and a low-side synchronous rectifier, which work together to provide high efficiency across the full load range. This efficiency minimizes heat generation, thereby enhancing system reliability and longevity. With an output voltage range of 0.8 V to VIN, the ST2S06D33PQR is versatile enough to meet the needs of most low-voltage power supply applications.

Additional features include a programmable soft-start function, which limits inrush current during startup, and an enable function, which allows for power sequencing and power saving in standby mode. Overcurrent and thermal protection are built-in, ensuring the safety and stability of the regulator under adverse conditions.

The ST2S06D33PQR comes in a compact QFN-16 package, which is ideal for space-constrained applications. Its lead-free, RoHS-compliant design is in line with modern environmental standards, emphasizing STMicroelectronics' commitment to sustainability.

Overall, the ST2S06D33PQR from STMicroelectronics is a robust and flexible solution for designers looking to optimize power management in their next project. With its high efficiency, wide input voltage range, and comprehensive protection features, this voltage regulator is an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess