EN
  • EN
  • DE

ST62T01CM6/TR

Part No ST62T01CM6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 16SOIC  /  ST6 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Supply Voltage - Operating 3V ~ 6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263309-ST62T01CM6/TR
Ultra Librarian 3D Model Ultra Librarian ST62T01CM6/TR CAD Model

Description

ST62T01CM6/TR by STMicroelectronics

The ST62T01CM6/TR is a versatile and powerful microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST62T00C series, which is known for its robust design and high-performance capabilities. The ST62T01CM6/TR is designed to cater to a wide range of applications, from automotive systems to industrial controls, and consumer electronics.

At the heart of the ST62T01CM6/TR lies a high-performance 8-bit CPU, which is capable of executing instructions quickly and efficiently. The microcontroller operates at a standard voltage range, ensuring compatibility with a variety of peripherals and devices. It comes with an integrated oscillator, which simplifies the design process and reduces the need for external components.

The ST62T01CM6/TR boasts an array of features that make it an excellent choice for developers looking for a reliable and flexible microcontroller solution. It includes a generous amount of on-chip ROM, which is used to store the application code, and RAM for temporary data storage during operation. The microcontroller also provides several I/O ports, which can be configured according to the needs of the application, allowing for easy interfacing with other components and systems.

One of the key advantages of the ST62T01CM6/TR is its robustness in harsh environments. The device is designed to withstand extreme temperatures and has built-in protection against electrostatic discharge (ESD), ensuring long-lasting performance and reliability.

Ease of programming is another hallmark of the ST62T01CM6/TR, with support for a wide range of development tools. This includes both in-circuit and emulator-based debugging, which can significantly reduce development time and help bring products to market faster.

In summary, the ST62T01CM6/TR microcontroller from STMicroelectronics is an exceptional choice for designers who require a high-performance, adaptable, and durable microcontroller. Its combination of powerful CPU, ample memory, and versatile I/O options, along with its ease of use, makes it a valuable component in any electronic system.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess