Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 12V
Output Current 30mA
Switching Frequency 400kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number ST662A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1260369-ST662ABD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST662ABD CAD Model

Description

The ST662ABD is a high-efficiency charge pump DC-DC converter manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and versatile voltage regulator is designed to provide a regulated output voltage from an unregulated input voltage, making it an ideal solution for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Output Voltage: The ST662ABD provides a fixed 12V output voltage, which is essential for consistent performance in electronic circuits.
  • Power Efficiency: With its charge pump technology, the device ensures high power efficiency, reducing energy loss and extending battery life in portable devices.
  • Low Quiescent Current: The low quiescent current of the ST662ABD minimizes standby power consumption, further enhancing battery longevity.
  • Compact Size: Its small package size allows for easy integration into space-constrained designs without compromising on performance.
  • Wide Input Voltage Range: The regulator can operate with an input voltage range from 4.5V to 5.5V, supporting a variety of power sources.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under varying conditions.

Applications

The ST662ABD is suitable for a broad range of applications, including but not limited to:

  • Portable Electronic Devices
  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments
  • Memory Backup Circuits

Product Specifications

Parameter Value Output Voltage (V<sub>OUT) 12V Input Voltage (V<sub>IN) 4.5V to 5.5V Package 8-Pin SOIC Operating Temperature -40°C to +85°C

For detailed technical specifications and application support, customers can access datasheets and technical documentation on the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1369 $65.6845
11+ $10.7790 $118.5690
17+ $10.4422 $177.5174
23+ $10.1053 $232.4219
29+ $9.7685 $283.2865
39+ $8.7580 $341.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,955 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention