EN
  • EN
  • DE

LA4635B

Part No LA4635B
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74071-LA4635B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA4635B CAD Model

Description

ON Semiconductor LA4635B Audio Power Amplifier

The ON Semiconductor LA4635B is a high-performance audio power amplifier designed to deliver exceptional sound quality and reliability for a wide range of audio applications. This versatile amplifier is ideal for use in automotive audio systems, home stereo systems, and portable audio devices, offering a perfect blend of power, precision, and efficiency.

Key Features

  • High Output Power: The LA4635B is capable of driving high power output, making it suitable for systems that require a robust audio performance.
  • Low Distortion: It ensures low harmonic distortion across the entire audio spectrum, resulting in clear and accurate sound reproduction.
  • Thermal Protection: Integrated thermal protection circuitry prevents the device from overheating, ensuring long-term reliability and safety.
  • Wide Operating Voltage Range: This amplifier operates over a broad voltage range, accommodating various power supplies and ensuring flexibility in system design.
  • Minimal External Components: Designed for simplicity, the LA4635B requires minimal external components, facilitating ease of design and reducing overall system cost.

Applications

The LA4635B from ON Semiconductor is well-suited for a variety of applications where audio quality is paramount. It is commonly used in:

  • Car audio systems
  • Home theatre and Hi-Fi systems
  • Powered speakers
  • Public address systems

Technical Specifications

With a focus on performance and quality, the LA4635B offers specifications that cater to demanding audio applications:

  • Power Output: High wattage per channel
  • Load Impedance: Compatible with various speaker impedances
  • Signal-to-Noise Ratio: Ensuring a clean audio output with minimal noise
  • Total Harmonic Distortion (THD): Remarkably low, for high-fidelity audio
  • Frequency Response: Wide range to cover full audible spectrum

ON Semiconductor's LA4635B stands out as a robust and high-quality audio power amplifier, offering both the DIY enthusiast and the professional audio engineer a reliable solution for a multitude of audio amplification needs.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7697 $71.0788
8+ $14.5796 $116.6368
13+ $14.1245 $183.6185
17+ $13.6683 $232.3611
22+ $13.2132 $290.6904
30+ $11.8468 $355.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess