EN
  • EN
  • DE

ST72324BK6TA

Part No ST72324BK6TA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039977-ST72324BK6TA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324BK6TA CAD Model

Description

ST72324BK6TA Microcontroller from STMicroelectronics

The ST72324BK6TA is a robust 8-bit microcontroller from the reputable STMicroelectronics, a leading name in the semiconductor industry. This microcontroller is part of the ST7 family, designed to offer a versatile solution for embedded control systems. The ST72324BK6TA is well-suited for a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • CPU: The device features a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which provides efficient processing capabilities for a variety of tasks.
  • Memory: It is equipped with 8KB of Flash program memory, which is both reliable and secure for long-term data storage, and 384 bytes of RAM for smooth operation and data manipulation.
  • I/O Ports: The microcontroller offers 28/32 programmable I/O lines, giving developers the flexibility to connect a wide array of peripherals and sensors.
  • Timers: It includes a range of timers, including a main clock controller with an oscillator watchdog and a real-time base, which are essential for time-critical applications.
  • Communication: The ST72324BK6TA supports SPI and I2C communication protocols, enabling easy integration into existing systems and facilitating communication with other devices.
  • Power Management: With several low-power modes, including Halt and Wait modes, this microcontroller ensures efficient power management, which is particularly beneficial for battery-operated devices.
  • Operating Voltage: The device operates within a voltage range of 3.0V to 5.5V, providing a flexible power supply option that can accommodate various application requirements.

Robust Design

The ST72324BK6TA is designed to withstand harsh environments and is characterized by its extended temperature range. It also features an in-circuit programming and in-application programming capability for firmware updates, which makes it highly adaptable to changes and enhancements in system design.

Applications

With its robust feature set, the ST72324BK6TA is an ideal choice for developers looking to create sophisticated control systems. Its applications span across automotive systems such as body control modules, industrial controls like PLCs, and consumer electronics including smart home devices.

Overall, the ST72324BK6TA from STMicroelectronics represents a highly integrated solution for complex control tasks, offering reliability and performance that designers can trust.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess