EN
  • EN
  • DE

ST72C216G1B6

Part No ST72C216G1B6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, IC INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260380-ST72C216G1B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C216G1B6 CAD Model

Description

ST72C216G1B6 Microcontroller by STMicroelectronics

The ST72C216G1B6 is a versatile 8-bit microcontroller from STMicroelectronics' ST7 family, designed to offer an optimal balance between performance and cost for embedded systems. It is engineered to cater to a wide array of applications, including automotive, industrial control, home appliances, and personal electronics.

Key Features

  • CPU Core: The ST72C216G1B6 is built around a high-performance 8-bit ST7 CPU core, ensuring efficient handling of tasks with a maximum clock frequency of 8 MHz.
  • Memory: It comes with an integrated 16 Kbytes of Flash program memory, providing ample space for application code, which is both reliable and reprogrammable up to 100 times. Additionally, it features 1 Kbyte of RAM for data processing and temporary storage.
  • I/O Ports: The device is equipped with 35 I/O lines, 5 Timers, SPI, SCI interfaces, which allow for versatile connectivity and interfacing with peripheral devices.
  • ADC: An onboard 10-bit Analog-to-Digital Converter with 8 channels makes it suitable for applications requiring analog signal acquisition and processing.
  • Supply Voltage: It operates within a supply voltage range of 3.8V to 5.5V, ensuring compatibility with a variety of power sources and systems.
  • Temperature Range: The microcontroller can operate within an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.

Development Support

STMicroelectronics provides a comprehensive development ecosystem for the ST72C216G1B6, including development tools, software libraries, and evaluation boards to facilitate rapid development and prototyping. The ST Visual Develop (STVD) and ST Visual Programmer (STVP) offer a user-friendly interface for programming and debugging, while the in-circuit debugging/programming interface ensures seamless iteration during the development phase.

Applications

The ST72C216G1B6 microcontroller is ideal for applications that require robust control capabilities and connectivity. Its rich feature set makes it suitable for automotive subsystems, industrial controllers, consumer electronics, and home automation devices, where reliability and efficiency are paramount.

With its blend of performance, memory options, and rich peripheral set, the ST72C216G1B6 from STMicroelectronics stands out as a cost-effective solution for a broad range of embedded system applications.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5937 $59.7181
31+ $3.7692 $116.8452
48+ $3.6514 $175.2672
66+ $3.5336 $233.2176
85+ $3.4160 $290.3600
114+ $3.0625 $349.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess