EN
  • EN
  • DE

ST72F262G1B5

Part No ST72F262G1B5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F26
Standard Package 16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263204-ST72F262G1B5
Ultra Librarian 3D Model Ultra Librarian ST72F262G1B5 CAD Model

Description

ST72F262G1B5 Microcontroller from STMicroelectronics

The ST72F262G1B5 is a robust 8-bit microcontroller from STMicroelectronics, engineered to deliver high-performance and versatility for a wide range of applications. This microcontroller is part of the ST7 family, which is known for its user-friendly interface and efficient operation.

Key Features:

  • CPU: The ST72F262G1B5 boasts a high-speed 8-bit CPU, offering up to 8 MIPS throughput at 8MHz. This ensures swift processing and execution of instructions, making it suitable for time-sensitive tasks.
  • Memory: It comes with a generous 2KB of Flash program memory, which is reprogrammable for at least 1,000 cycles, ensuring long-term reliability and adaptability. Additionally, it has 128 bytes of RAM, providing sufficient space for data manipulation and storage.
  • I/O Ports: Equipped with 28/32 programmable I/O lines, this microcontroller is highly adaptable and can interface with a multitude of peripheral devices. The flexibility of these I/O lines makes it ideal for custom applications where specific pin configurations are required.
  • Timer: An integrated 8-bit timer with a 7-bit prescaler gives you precise control over timing-related functions, which is critical for applications requiring accurate timing sequences.
  • Serial Communication: An onboard SPI (Serial Peripheral Interface) ensures smooth and efficient serial communication with other devices, making it easy to integrate into systems requiring data exchange with peripherals.
  • Operating Voltage: The ST72F262G1B5 operates within a range of 3.0 to 5.5 volts, providing flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a 32-pin SDIP or QFP package, this microcontroller can be easily integrated into both prototyping breadboards and final product designs.

Applications:

The versatile nature of the ST72F262G1B5 makes it suitable for a variety of applications, including but not limited to automotive systems, industrial control systems, home appliances, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and simple tasks alike.

Overall, the ST72F262G1B5 microcontroller is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and adaptable solutions for the ever-evolving electronics industry.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess