EN
  • EN
  • DE

ST72F321AR9T6TR

Part No ST72F321AR9T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 108778-ST72F321AR9T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9T6TR CAD Model

Description

STMicroelectronics ST72F321AR9T6TR Microcontroller

The ST72F321AR9T6TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect balance between performance and power efficiency. This device is part of the ST7 family, which is well-known for its high integration, making it an ideal choice for a wide range of applications including automotive, industrial control systems, and consumer electronics.

Key Features

  • CPU: The microcontroller features an industry-standard 8-bit core, providing a maximum clock speed of 8 MHz. This ensures the device can handle a variety of tasks with ease, from simple control applications to more demanding processing needs.
  • Memory: It comes equipped with 32KB of Flash program memory, which is ideal for storing large applications, and 1KB of RAM for efficient data processing.
  • Peripherals: A diverse set of integrated peripherals is available, including 10-bit A/D converters, multiple 16-bit timers, and a synchronous serial communication interface (SPI), providing flexibility and reducing the need for external components.
  • I/O Ports: The ST72F321AR9T6TR provides 68 I/O ports, which are highly configurable to suit various application needs, offering excellent interface capabilities with other components of a system.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, allowing it to be used in environments with varying power supplies without the need for additional regulation.
  • Temperature Range: The device is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme conditions.
  • Packaging: The microcontroller comes in a TQFP64 package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications.

Applications

The ST72F321AR9T6TR is versatile enough to be used in a variety of applications, including but not limited to automotive systems, such as engine management and body control modules, home appliances, personal electronics, and industrial automation systems. Its robust feature set ensures that designers can implement complex functionalities while maintaining cost-effectiveness and reliability.

Overall, the ST72F321AR9T6TR microcontroller is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess