EN
  • EN
  • DE

ST72F324BOMX

Part No ST72F324BOMX
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838923-ST72F324BOMX
Ultra Librarian 3D Model Ultra Librarian ST72F324BOMX CAD Model

Description

ST72F324BOMX Microcontroller by STMicroelectronics

The ST72F324BOMX is a sophisticated microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is designed to deliver exceptional processing capabilities and a rich set of features, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Core: The ST72F324BOMX is built around a robust 8-bit CPU core, optimized for low power consumption and high efficiency, ensuring reliable operation for embedded systems.
  • Memory: It comes with a generous on-chip memory, including flash or ROM program memory, RAM, and EEPROM, which provides ample space for complex applications and data storage without the need for external memory components.
  • Peripheral Set: A comprehensive suite of peripherals accompanies the MCU, including multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface, enhancing connectivity and control capabilities.
  • Analog Features: The device boasts integrated analog features such as an 8-channel, 10-bit analog-to-digital converter (ADC) and a 2-channel, 8-bit digital-to-analog converter (DAC), facilitating precise sensor interfacing and control tasks.
  • Clock Management: A flexible clock control system supports various modes, including an external clock, internal RC oscillator, and a PLL for frequency multiplication, providing options for precise timing and power saving.
  • Power Management: Advanced power management techniques are embedded within the MCU to reduce power consumption during idle and active states, significantly extending the battery life of portable devices.
  • Packaging: The ST72F324BOMX is available in different package options, including a 64-pin low profile quad flat package (LQFP), which saves space on printed circuit boards (PCBs).

Applications:

The versatility of the ST72F324BOMX makes it suitable for an array of applications, such as industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust design and rich feature set enable developers to create sophisticated and reliable systems with reduced development time and cost.

With the ST72F324BOMX, STMicroelectronics continues to demonstrate their commitment to delivering high-quality, innovative microcontrollers that push the boundaries of embedded system design.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess