EN
  • EN
  • DE

ST72F324J2T6TR

Part No ST72F324J2T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 111096-ST72F324J2T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324J2T6TR CAD Model

Description

ST72F324J2T6TR Microcontroller from STMicroelectronics

The ST72F324J2T6TR is a robust and versatile 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount.

Key Features:

  • Core: The ST72F324J2T6TR is built around a high-performance 8-bit ST7 CPU core, operating at a maximum frequency of 8 MHz. This core is well-suited for handling complex tasks and algorithms efficiently.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is highly reliable and provides a minimum of 10,000 write/erase cycles, ensuring longevity and stability for the software. Additionally, it contains 384 bytes of RAM for temporary data storage and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller offers 28/32 programmable I/O lines, giving developers the flexibility to connect a wide array of peripherals and sensors.
  • Timers: It includes a range of timers, including a main clock controller with an oscillator watchdog, which is crucial for maintaining accurate timing and system reliability.
  • Communication Interfaces: For communication purposes, the ST72F324J2T6TR supports a synchronous serial communication (SSC) interface, which enables easy integration with other digital systems.
  • Supply Voltage: The device operates over a wide supply voltage range from 3.0 V to 5.5 V, making it versatile for use in various power environments.
  • Package: This MCU is available in a 32-lead LQFP package and is also RoHS compliant, adhering to environmental standards.

Applications:

The ST72F324J2T6TR is ideal for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and embedded systems where a reliable and capable microcontroller is vital for the success of the product.

Conclusion:

With its powerful 8-bit core, generous memory allocation, and comprehensive set of peripherals, the ST72F324J2T6TR from STMicroelectronics stands out as a microcontroller that delivers performance, flexibility, and reliability. Whether for complex automotive systems or critical industrial controls, this MCU is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess