EN
  • EN
  • DE

ST72F324K2TC

Part No ST72F324K2TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1225136-ST72F324K2TC
Ultra Librarian 3D Model Ultra Librarian ST72F324K2TC CAD Model

Description

The ST72F324K2TC is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This microcontroller, part of the ST7 family, is well-suited for applications in automotive, industrial control, and consumer electronics due to its high reliability and versatile feature set.

Key Features

  • CPU: The ST72F324K2TC is powered by an 8-bit high-performance CPU, which operates at a maximum frequency of 8 MHz, providing a solid foundation for applications that require a balance between power consumption and processing capability.
  • Memory: It comes equipped with 8KB of on-chip Flash memory, ensuring ample space for application code, and 384 bytes of RAM for efficient data handling.
  • Peripherals: A variety of integrated peripherals enhance the functionality of this microcontroller, including an 8-channel, 10-bit A/D converter, a 3-channel timer with PWM capability, and a synchronous serial communication interface (SCI) for robust data exchange.
  • I/O Ports: The ST72F324K2TC provides 28 programmable I/O lines, allowing for flexible connection to external devices and user interfaces.
  • Supply Voltage: It operates over a wide supply voltage range from 3.0 V to 5.5 V, accommodating diverse power requirements across different applications.
  • Temperature Range: The device is designed to function reliably within an extended temperature range from -40°C to 85°C, making it suitable for harsh environments.

Applications

The versatility of the ST72F324K2TC makes it an excellent choice for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics, including home appliances and personal gadgets
  • Smart sensor systems

Quality and Support

STMicroelectronics provides comprehensive technical support and documentation for the ST72F324K2TC, ensuring developers have the resources they need to successfully integrate this microcontroller into their projects. The company's commitment to quality is evident in the robust design and rigorous testing of their products, making the ST72F324K2TC a reliable choice for designers and engineers looking for a microcontroller that won't compromise on performance or durability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess