EN
  • EN
  • DE

ST72F324LJ2T5

Part No ST72F324LJ2T5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 2.85 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -10°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 031026-ST72F324LJ2T5
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian ST72F324LJ2T5 CAD Model

Description

ST72F324LJ2T5 Microcontroller from STMicroelectronics

The ST72F324LJ2T5 is a robust 8-bit microcontroller produced by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the ST7 family, which is renowned for its high performance and versatility in various applications. The ST72F324LJ2T5 is designed to offer an optimal balance between processing power, power consumption, and cost-effectiveness, making it an ideal choice for a wide range of embedded systems.

Equipped with a 8-bit CPU core, the ST72F324LJ2T5 operates at a maximum frequency of 8 MHz, providing efficient control and processing capabilities. The device comes with 32KB of Flash program memory, which is ample space for storing application code, and 1KB of RAM for temporary data storage during operation. Additionally, it features 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be retained between power cycles.

The microcontroller's I/O capabilities are versatile, with 28/32 programmable I/O lines depending on the package. These lines support various configurations, allowing designers to connect the microcontroller to sensors, actuators, and other peripheral devices. The ST72F324LJ2T5 also includes advanced peripherals such as an 8-channel, 10-bit A/D converter, which enables the microcontroller to process analog signals from sensors and convert them into digital data for further processing.

Communication with other devices is facilitated through a serial communication interface (SCI), which supports asynchronous serial data links. Additionally, the microcontroller has an I2C interface for multi-master communication, making it easy to integrate into a network of devices.

The ST72F324LJ2T5 is designed with power efficiency in mind, offering multiple low-power modes to reduce energy consumption in battery-operated devices. This feature is crucial for applications where power availability is limited, such as portable devices and remote sensors.

For security and system integrity, the microcontroller includes a watchdog timer to prevent system hang-ups and an oscillator failure detection system to ensure stable operation. The ST72F324LJ2T5 is available in a 44-pin QFP or a 48-pin LQFP package, providing flexibility in hardware design.

Overall, the ST72F324LJ2T5 from STMicroelectronics is a reliable and feature-rich microcontroller suitable for a variety of applications that require efficient processing, flexible I/O options, and low power consumption.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess