EN
  • EN
  • DE

ST72F324LJ2T5TR

Part No ST72F324LJ2T5TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 2.85V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263273-ST72F324LJ2T5TR
Ultra Librarian 3D Model Ultra Librarian ST72F324LJ2T5TR CAD Model

Description

ST72F324LJ2T5TR Microcontroller by STMicroelectronics

The ST72F324LJ2T5TR is a state-of-the-art 8-bit microcontroller produced by STMicroelectronics, which is renowned for its high performance and versatility in a wide range of applications. This microcontroller is part of the ST7 family, designed to deliver a perfect balance between performance and cost, making it an ideal choice for automotive and industrial control systems, home appliances, and personal electronics.

At the core of the ST72F324LJ2T5TR is an advanced 8-bit CPU operating at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks. It is equipped with 32 KB of Flash program memory, which is ample space for storing application code and data, and 1 KB of RAM for temporary data storage during operation. The Flash memory is in-system programmable, which allows for easy firmware updates and application tweaks without the need for expensive external programming devices.

One of the standout features of the ST72F324LJ2T5TR is its rich set of peripherals. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 12 channels, and a synchronous serial communication interface (SPI) for high-speed data transfer. Additionally, it supports I2C communication, which enables easy connection to a variety of sensors and other I2C-compatible devices.

The microcontroller's robust I/O capabilities are also noteworthy, with up to 37 I/O pins that can be configured to handle various input and output tasks. These pins are highly flexible and can be programmed to support various functions, including external interrupts, which are crucial for responsive and interactive systems.

For protection and system stability, the ST72F324LJ2T5TR includes features like low voltage detection, an in-built watchdog timer, and an oscillator safeguard. These functions ensure that the microcontroller operates reliably even under adverse conditions, protecting both the device and the system it controls.

Finally, the ST72F324LJ2T5TR is available in a 44-pin TQFP package, which is suitable for space-constrained applications. Its extended operating temperature range makes it robust enough for demanding environments. With its combination of performance, memory, peripherals, and protection features, the ST72F324LJ2T5TR is a top choice for designers looking for a microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3146 $60.4044
33+ $3.5403 $116.8299
51+ $3.4297 $174.9147
70+ $3.3190 $232.3300
90+ $3.2084 $288.7560
121+ $2.8764 $348.0444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess