EN
  • EN
  • DE

ST72F521M9T6

Part No ST72F521M9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C, CAN INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1260420-ST72F521M9T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F521M9
Introduction Date February 12, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F521M9T6 CAD Model

Description

Overview of ST72F521M9T6

The ST72F521M9T6 is a sophisticated microcontroller unit (MCU) produced by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the ST7 family of microcontrollers, which are designed for a wide range of applications requiring robust performance and reliability. The ST72F521M9T6 is well-suited for automotive and industrial applications, among others, due to its high level of integration and feature-rich capabilities.

Key Features

  • CPU: The ST72F521M9T6 is equipped with an 8-bit CPU, offering a good balance between performance and power consumption.
  • Memory: It boasts 60K bytes of program memory and 2K bytes of RAM, providing ample space for complex software applications.
  • Clock Frequency: The device operates at a maximum clock frequency of 8 MHz, ensuring swift execution of instructions and processes.
  • I/O Ports: It includes 54 I/O ports, which are highly configurable to meet the needs of various peripherals and interfaces.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication Interfaces: It offers a range of communication interfaces such as SPI, SCI, and I2C, enabling easy data exchange with other devices.
  • Timers: Multiple timers, including a main timer, watchdog timer, and PWM outputs, provide precise timing control for various tasks.

Robust Design

The ST72F521M9T6 is engineered to withstand harsh environments and is characterized by its low power consumption and wide operating voltage range. Its robust design ensures stable operation under various temperature conditions, which is critical for automotive and industrial applications.

Development Support

STMicroelectronics provides comprehensive development support for the ST72F521M9T6, including software libraries, development tools, and evaluation boards. This support helps to reduce development time and allows engineers to leverage the full potential of the microcontroller in their designs.

In conclusion, the ST72F521M9T6 from STMicroelectronics is a versatile and reliable microcontroller that offers an excellent feature set for a broad spectrum of applications. Its combination of performance, memory capacity, and robust design makes it a smart choice for developers looking to create sophisticated and durable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess