EN
  • EN
  • DE

ST72F561K9TB

Part No ST72F561K9TB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194074-ST72F561K9TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F561K9TB CAD Model

Description

STMicroelectronics ST72F561K9TB Microcontroller

The ST72F561K9TB is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust solution for embedded system applications. This MCU is part of the ST7 family of microcontrollers that are known for their reliability, versatility, and efficiency, making them ideal for a wide range of applications including automotive, industrial control, and consumer electronics.

The ST72F561K9TB is built around an 8-bit CPU core, providing a perfect balance between processing power and power consumption. With a maximum CPU frequency of 8 MHz, it is capable of executing instructions swiftly and efficiently, which is essential for time-critical applications. The MCU comes equipped with 60 KB of Flash memory, ensuring ample space for complex program code and data storage. Additionally, it includes 2048 bytes of RAM for temporary data storage and smooth multitasking operations.

One of the key features of this MCU is its rich set of integrated peripherals. It includes a variety of communication interfaces such as SPI, SCI (UART), and I²C, enabling it to easily connect with other devices and components. It also boasts an array of analog and digital peripherals, including 10-bit ADCs, PWM outputs, and multiple timers, which provide the flexibility needed to handle complex control tasks.

The ST72F561K9TB operates within a supply voltage range of 3.0V to 5.5V, which allows for compatibility with both 3.3V and 5V logic levels, and helps to maintain operational stability across different power supply conditions. Its robust design includes features like low voltage reset, an in-circuit debugging system, and a watchdog timer to ensure reliable operation even in harsh environments.

For developers, STMicroelectronics provides a comprehensive suite of software tools and libraries to facilitate the programming and debugging of the ST72F561K9TB. This support ensures that engineers can rapidly develop and deploy applications, reducing time-to-market for their products.

In summary, the ST72F561K9TB from STMicroelectronics is a powerful and flexible microcontroller that offers a rich feature set suitable for a multitude of embedded applications. Its combination of processing capability, memory size, integrated peripherals, and development support makes it a preferred choice for engineers seeking a reliable and efficient MCU solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess