EN
  • EN
  • DE

LPC2134FBD64/01

Part No LPC2134FBD64/01
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/128/256/512 kB ISP/IAP flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204137-LPC2134FBD64/01
Manufacturer Homepage www.nxp.com
Family Name LPC2134
Introduction Date April 15, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2134FBD64/01 CAD Model

Description

The NXP LPC2134FBD64/01 is a robust microcontroller unit (MCU) that is part of the widely acclaimed LPC2100 family. Designed to deliver high-performance and low power consumption, this MCU is built around a 32-bit ARM7TDMI-S core, making it an ideal choice for embedded applications that require efficient operation and processing power.

The LPC2134FBD64/01 operates at a maximum frequency of 60 MHz, providing a balanced combination of speed and power efficiency. It features 256 KB of on-chip flash memory, which allows for ample space to store application code and data. In addition, it comes with 16 KB of static RAM (SRAM), enabling quick data access and manipulation for real-time operations.

One of the key advantages of the LPC2134FBD64/01 is its comprehensive set of peripherals. It includes multiple 32-bit timers, an efficient 10-bit ADC with multiple channels, and a 10-bit DAC for various analog interfacing needs. The MCU also offers two UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces, which facilitate seamless communication with other devices and peripherals in complex embedded systems.

The device is housed in a compact 64-pin LQFP package, which not only saves board space but also provides enough I/O pins for most medium-complexity applications. Furthermore, the LPC2134FBD64/01 supports a wide range of external memory interfaces, enabling designers to expand the system capabilities if needed.

With its integrated Vectored Interrupt Controller (VIC), the LPC2134FBD64/01 ensures that interrupt handling is efficient and customizable, allowing for prioritized interrupt responses that are crucial for time-sensitive tasks. Moreover, the MCU's power control features include idle and power-down modes, which help to minimize power consumption during periods of inactivity.

Overall, the NXP LPC2134FBD64/01 is a versatile and powerful microcontroller that provides a reliable solution for a wide variety of applications, from industrial control systems to consumer electronics. Its mix of performance, memory, and peripheral integration makes it a smart choice for designers looking to create sophisticated and energy-efficient products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6617 $53.3085
12+ $8.7481 $104.9772
18+ $8.4747 $152.5446
25+ $8.2013 $205.0325
32+ $7.9280 $253.6960
43+ $7.1078 $305.6354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess