EN
  • EN
  • DE

MAX8672ETD

Part No MAX8672ETD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706886-MAX8672ETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8672ETD CAD Model

Description

The MAX8672ETD from Maxim Integrated is a state-of-the-art, high-efficiency, step-down DC-DC converter designed to deliver outstanding performance for a wide range of applications. This compact and powerful component is ideal for portable devices where energy efficiency and space are critical considerations.

Key Features

  • High Efficiency: The device is capable of converting a higher voltage to a lower voltage with minimal power loss, making it extremely energy-efficient.
  • Adjustable Output: It offers an adjustable output voltage range, providing design flexibility to accommodate various power requirements.
  • Integrated Features: The MAX8672ETD includes an internal switch, which simplifies the design and reduces external component count.
  • Thermal Management: With thermal overload protection, the device ensures reliable operation under varying load conditions.

Applications

The versatility of the MAX8672ETD allows it to be used in a plethora of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • GPS and handheld navigation systems
  • Medical and healthcare devices

Technical Specifications

Parameter Value
Input Voltage Range 2.6V to 5.5V
Output Voltage Range 0.8V to VIN
Output Current Up to 2A
Switching Frequency 1MHz (typical)
Package TQFN-14 (3mm x 3mm)

In conclusion, the MAX8672ETD from Maxim Integrated is a highly efficient, versatile, and reliable step-down DC-DC converter that meets the needs of modern electronic devices. Its combination of high efficiency, adjustable output, and compact form factor makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess