EN
  • EN
  • DE

ST72F63BH6T1

Part No ST72F63BH6T1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 48-LQFP
Win Source Part Number 066221-ST72F63BH6T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F63BH6T1 CAD Model

Description

ST72F63BH6T1 - Microcontroller from STMicroelectronics

The ST72F63BH6T1 is a versatile 8-bit microcontroller produced by STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-regarded for its robust architecture, ease of use, and integration of useful features.

Key Features

  • Core: The ST72F63BH6T1 is built around a high-performance 8-bit core, running at a maximum frequency that ensures responsive and efficient operation for time-sensitive tasks.
  • Memory: It includes a generous amount of onboard memory, featuring Flash program memory, RAM, and EEPROM, which is ideal for applications that require reliable data storage and fast access.
  • I/O Ports: The microcontroller boasts multiple general-purpose input/output (GPIO) ports, which provide the flexibility to interface with a wide array of peripherals and sensors.
  • Timers: Equipped with advanced timer/counters, the ST72F63BH6T1 can handle complex timing tasks, PWM generation, and event counting, which are essential for motor control and other time-critical functions.
  • Communication Interfaces: It supports various communication protocols, including I2C, SPI, and UART, enabling easy integration into systems that require serial data exchange.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows for precise conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition applications.
  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating different power requirements and ensuring compatibility with various external components.
  • Temperature Range: It is designed to work reliably across a broad temperature range, which is critical for industrial and automotive applications.

Applications

The ST72F63BH6T1 is a highly adaptable microcontroller that can be employed in various applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Power management systems

With its robust set of features and capabilities, the ST72F63BH6T1 from STMicroelectronics is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess