EN
  • EN
  • DE

ST72T251G1B6

Part No ST72T251G1B6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8-BIT MCU WITH 4 TO 8K ROM/OTP/EPROM, 256 BYTES RAM, ADC, WDG, SPI, I2C AND 2 TIMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343940-ST72T251G1B6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72T251G1B6 CAD Model

Description

The ST72T251G1B6 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications requiring a robust and reliable control solution. This 8-bit MCU is based on the high-performance ST7 core and is equipped with an array of features that make it suitable for industrial, automotive, and consumer applications.

Key Features

  • Core: The device operates with a high-speed 8-bit ST7 CPU core, ensuring efficient processing capabilities for complex tasks.
  • Memory: It comes with 1 KB of RAM and 6 KB of on-chip Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capabilities.
  • Clock Frequency: The microcontroller supports a wide range of clock frequencies up to 8 MHz, providing versatility in balancing power consumption and performance.
  • I/O Ports: The ST72T251G1B6 offers 28/32-pin packages with up to 25 multifunctional bidirectional I/O lines, allowing for flexible interface options with peripheral devices.
  • Timers: It includes a main oscillator with an external clock option, an 8-bit basic timer, and a watchdog timer to ensure system reliability.
  • Communication Interfaces: The MCU features a serial communication interface (SCI), which facilitates easy data exchange with other devices.
  • Operating Voltage: The operating voltage range is from 3.0 V to 5.5 V, accommodating various power supply configurations.
  • Temperature Range: With an industrial temperature range, the microcontroller is designed to operate reliably in harsh environments.

Applications

The ST72T251G1B6 microcontroller is engineered to meet the demands of a broad spectrum of applications. Its robust feature set makes it ideal for use in:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery management

With its combination of performance, memory options, and I/O capabilities, the ST72T251G1B6 offers a flexible and cost-effective solution for developers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess