EN
  • EN
  • DE

ST7590

Part No ST7590
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Function Power Line Networking System-On-Chip
Interface I2C, SPI
Number of Circuits 1
Voltage - Supply 8V ~ 18V
Temperature Range - Operating -40°C ~ 80°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ST7590
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 677758-ST7590
Ultra Librarian 3D Model Ultra Librarian ST7590 CAD Model

Description

The ST7590 is a comprehensive System-on-Chip (SoC) solution designed by STMicroelectronics for robust communication over power lines. This innovative product is engineered to facilitate the creation of advanced smart energy and automatic meter reading applications. It integrates a power line transceiver and a high-performance 32-bit processor, providing a perfect blend of communication and processing capabilities.

At the heart of the ST7590 is a powerful 32-bit ARM Cortex-M3 processor, which runs at a frequency of up to 32 MHz. This processor offers the computational power required for complex algorithms and the control of additional peripherals. The device also includes a wide array of features such as 32 KB of Flash memory, 6 KB of RAM, ensuring ample space for application code and data storage.

The integrated power line transceiver is compliant with the PRIME (PoweRline Intelligent Metering Evolution) standard, which ensures interoperability and reliable data transfer rates of up to 128 kbps. This makes the ST7590 suitable for a variety of communication protocols and applications in the smart energy sector.

Furthermore, the ST7590 boasts an impressive set of peripherals, including UART, I2C, SPI interfaces, and a number of GPIOs, which provide flexibility for system expansion and integration with other components. Its robust design ensures high immunity to electrical disturbances and a wide operating temperature range, making it suitable for harsh environments.

The SoC also emphasizes on security, offering features like hardware encryption and a random number generator to ensure secure data exchange over the power line network. This is crucial for applications where data integrity and confidentiality are of utmost importance.

In summary, the ST7590 from STMicroelectronics is a versatile and powerful solution for power line communication, providing a solid foundation for smart grid infrastructure, home automation, and remote control applications. Its integration of a high-performance processor with a PRIME-compliant transceiver makes it an ideal choice for developers looking to create efficient and secure power line communication systems.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8592 $51.4368
10+ $10.5511 $105.5110
15+ $10.2214 $153.3210
21+ $9.8917 $207.7257
27+ $9.5620 $258.1740
35+ $8.5728 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess