EN
  • EN
  • DE

ST763ACDTR

Part No ST763ACDTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 118758-ST763ACDTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ST763ACDTR CAD Model

Description

ST763ACDTR - Voltage Regulator by STMicroelectronics

The ST763ACDTR is a high-performance, adjustable voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This component is part of the ST's extensive voltage regulator portfolio and is specifically engineered to meet the needs of a wide range of electronic applications. The ST763ACDTR offers a flexible and reliable solution for managing power in your circuits.

Boasting a low dropout voltage and a wide input voltage range, the ST763ACDTR is capable of delivering up to 1.5A of continuous output current. This makes it an ideal choice for applications that require a stable power supply under varying load conditions. Its adjustable output voltage feature allows designers to tailor the output to meet specific requirements, providing versatility in its use across different projects.

The device is equipped with several protective features to ensure the longevity and reliability of your applications. These include thermal shutdown, which prevents damage from overheating, and current limiting to protect the device and the load from excessive current draw. Additionally, the ST763ACDTR comes with a low-battery detection function, which alerts the user or system when the battery voltage falls below a preset threshold, ensuring that your application remains operational even under critical power conditions.

The ST763ACDTR is available in a compact DFN10 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into modern PCB layouts. The device's high accuracy and low noise output make it a preferred choice for sensitive applications such as RF circuits and portable devices.

Whether you're designing consumer electronics, medical devices, or industrial equipment, the ST763ACDTR voltage regulator from STMicroelectronics offers the performance, flexibility, and reliability needed to power your next innovation. With its robust feature set and compact design, it stands as a testament to STMicroelectronics' commitment to providing high-quality power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess