EN
  • EN
  • DE

ST92F150JDV1QC

Part No ST92F150JDV1QC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344195-ST92F150JDV1QC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F150JDV1QC CAD Model

Description

The ST92F150JDV1QC is a sophisticated microcontroller unit (MCU) from STMicroelectronics, engineered to cater to a wide array of applications requiring high-level integration, flexibility, and reliability. This product is a part of the ST9 family of MCUs, which are renowned for their advanced features and performance in automotive and industrial applications.

Key Features

  • Core: The ST92F150JDV1QC is built around a high-performance 8/16-bit ST9 core, offering a perfect balance between processing power and energy efficiency, making it ideal for both complex and power-sensitive applications.
  • Memory: Equipped with a generous memory capacity, it includes 256KB of Flash program memory and 12KB of RAM, supporting sophisticated programs and real-time data processing.
  • Clock Speed: With a maximum clock speed of up to 24MHz, it ensures swift execution of instructions, which is crucial for time-sensitive tasks.
  • I/O Ports: The MCU comes with numerous input/output ports, providing ample connectivity options for peripheral devices and enabling the creation of versatile systems.
  • ADC: It features an integrated analog-to-digital converter (ADC), which allows for accurate analog signal measurement and conversion, a vital function in sensor-based applications.
  • Communication Interfaces: To ensure seamless data exchange, the ST92F150JDV1QC supports multiple communication protocols, including CAN, UART, and SPI, which are essential for modern embedded systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Package: The device is available in a QFP80 package, providing a compact footprint while still allowing for easy integration into various circuit designs.

Applications

The versatility of the ST92F150JDV1QC makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive control systems, including engine management and body control modules. Additionally, it can be used in industrial control systems, home appliances, and other embedded systems that require a robust and reliable MCU with a rich set of features.

Overall, the ST92F150JDV1QC from STMicroelectronics represents a powerful and versatile solution for designers looking to develop advanced electronic systems with stringent performance and reliability requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess