EN
  • EN
  • DE

STM32F105RCT6TR

Part No STM32F105RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Connectivity line, ARM-based 32-bit MCU with 64/256 KB Flash, USB OTG, Ethernet, 10 timers, 2 CANs, 2 ADCs, 14 communication interfaces | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 716441-STM32F105RCT6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F105RC
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin China ,Malaysia ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F105RCT6TR CAD Model

Description

STM32F105RCT6TR Microcontroller Overview

The STM32F105RCT6TR is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics that caters to the demanding needs of embedded applications. It is part of the STM32F1 series, which is renowned for its balance of performance, power consumption, and integration, making it a perfect choice for a wide range of industrial, consumer, and communication products.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, this microcontroller offers ample space for complex applications.
  • I/O Ports: A rich set of I/Os and peripherals, including up to 51 GPIOs, 12-bit ADCs, DACs, and multiple communication interfaces such as USART, SPI, I2C, CAN, and USB.
  • Connectivity: Features USB 2.0 full-speed and CAN interfaces for robust connectivity options.
  • Timer Features: Advanced control timers, general-purpose timers, and basic timers to address a broad range of timing requirements.
  • Power Efficiency: Offers multiple power-saving modes, including Stop and Standby, to enhance power efficiency in various operating conditions.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed system development.
  • Package: Available in a 64-pin LQFP package, which provides a compact footprint for space-constrained applications.

Applications

The STM32F105RCT6TR is well-suited for a diverse array of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Automotive electronics
  • Complex IoT devices

Quality and Reliability

STMicroelectronics ensures that the STM32F105RCT6TR meets the highest quality and reliability standards. The device operates over a wide temperature range and is designed to withstand the rigors of challenging environments. With its extensive documentation and support, developers can confidently integrate this microcontroller into their designs and bring innovative products to market efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8935 $51.5740
10+ $10.5793 $105.7930
15+ $10.2487 $153.7305
21+ $9.9181 $208.2801
27+ $9.5875 $258.8625
35+ $8.5957 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess