EN
  • EN
  • DE

ST93C46CM1TR/N

Part No ST93C46CM1TR/N
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344218-ST93C46CM1TR/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST93C46CM1TR/N CAD Model

Description

ST93C46CM1TR/N - STMicroelectronics

The ST93C46CM1TR/N is a high-performance, 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by STMicroelectronics. This microchip is designed for applications that require data storage that can be electrically modified, such as in industrial controls, consumer electronics, and automotive systems. The EEPROM is organized as 64 x 16 bits in the MICROWIRE serial format, which is particularly suitable for lower power and more compact designs.

One of the key features of the ST93C46CM1TR/N is its wide operating voltage range, which spans from 4.5V to 5.5V, making it versatile for various applications and ensuring compatibility with most microcontroller logic levels. Additionally, the device boasts a fast access time and low power consumption, which is critical for battery-operated devices where power efficiency is paramount.

The EEPROM also offers a write cycle time of 5 ms, allowing for rapid data updates, and a minimum of 1 million write cycles, ensuring data reliability and a long lifespan for the component. The data retention is specified for a minimum of 40 years, which is essential for applications where long-term data storage is necessary.

The ST93C46CM1TR/N comes in a compact 8-lead SOIC package, making it easy to integrate into space-constrained PCB designs. It supports a sequential read operation, which provides efficient data access. Moreover, the chip is equipped with a self-timed write cycle with auto-erase functionality, simplifying the write operation and enhancing the ease of use.

In terms of security, the device includes a write protect feature that prevents accidental data alteration, ensuring the integrity of the stored information. This product is also compliant with the lead-free and RoHS directives, reflecting STMicroelectronics' commitment to environmentally responsible manufacturing practices.

Overall, the ST93C46CM1TR/N from STMicroelectronics represents a reliable and flexible solution for data storage requirements in a broad range of applications, delivering both performance and durability in a small form factor.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess