EN
  • EN
  • DE

STA1295EOA

Part No STA1295EOA
Manufacturer STMicroelectronics
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM DUAL CORTEX-A7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr STMicroelectronics
Package Tray
Product Status Active
Type Audio Processor
Interface CAN, Ethernet, I²C, MMC/SD/SDIO, SPI, SSP, UART, USB
Clock Rate 650MHz
On-Chip RAM 700kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 529-LFBGA
Supplier Device Package 529-LFBGA (19x19)
Base Product Number STA1295
Standard Package 504 pcs
REACH Status REACH Unaffected
Win Source Part Number 935213-STA1295EOA
Ultra Librarian 3D Model Ultra Librarian STA1295EOA CAD Model

Description

The STA1295EOA is a cutting-edge automotive-grade processor from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This processor is part of the Telemaco3P family, which is specifically designed to meet the demanding requirements of in-car infotainment systems and advanced driver assistance systems (ADAS).

Key Features

  • Integrated ARM Cortex-A7 Cores: The STA1295EOA boasts a powerful multicore architecture with ARM Cortex-A7 cores that can run up to 1.5 GHz, providing a perfect balance between high performance and energy efficiency.
  • Graphics Processing Unit: Equipped with an advanced GPU, it supports high-resolution displays and delivers a rich multimedia experience, making it ideal for navigation, gaming, and other graphics-intensive applications.
  • Security: Security is a top priority for automotive applications, and the STA1295EOA includes state-of-the-art security features to protect against unauthorized access and ensure safe operation.
  • Connectivity: With a range of connectivity options including Ethernet, USB, and CAN interfaces, this processor is designed to seamlessly integrate with various automotive communication systems.
  • Audio Processing: The device also features advanced audio processing capabilities, supporting multiple audio formats and providing high-quality sound for in-car entertainment and communication systems.

Applications

The STA1295EOA is versatile and can be used in a variety of automotive applications, including:

  • High-end infotainment systems
  • Integrated cockpit controllers
  • Advanced driver assistance systems (ADAS)
  • Telematics and connectivity modules

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STA1295EOA is no exception, undergoing rigorous testing and qualification to ensure it meets the stringent requirements of the automotive industry. With extended temperature ranges and a robust design, this processor is built to perform reliably in the harsh automotive environment.

Conclusion

In conclusion, the STA1295EOA from STMicroelectronics represents a state-of-the-art solution for automotive applications that require high performance, multimedia capabilities, and uncompromised security. Its advanced features and proven reliability make it an excellent choice for next-generation in-car systems.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4553 $94.9106
3+ $38.9377 $116.8131
5+ $37.7209 $188.6045
7+ $36.5042 $255.5294
9+ $35.2873 $317.5857
11+ $31.6368 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess