Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 64-TQFP (10x10)
Win Source Part Number 031044-STA309A13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STA309A
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STA309A13TR CAD Model

Description

The STA309A13TR is a high-performance audio system-on-chip (SoC) from the renowned semiconductor manufacturer, STMicroelectronics. This cutting-edge product is designed to cater to the needs of advanced audio applications, offering a perfect blend of power, performance, and versatility.

Key Features

  • Sound Quality: The STA309A13TR boasts an exceptional audio processing capability with a 24-bit, 192kHz digital audio processor. This ensures high-fidelity sound reproduction, making it suitable for high-end audio systems.
  • Multi-Channel Support: It supports up to 8 output channels and 3 input channels, allowing for versatile surround sound configurations and complex audio processing.
  • Flexibility: With its integrated DSP (Digital Signal Processor), this SoC offers extensive programmability for custom audio processing algorithms, providing manufacturers with the flexibility to differentiate their products.
  • Connectivity: The STA309A13TR provides a wide range of audio inputs and outputs, including I²S, TDM, and S/PDIF interfaces. This enables easy integration with various digital audio sources and peripherals.
  • Power Efficiency: Designed with energy efficiency in mind, the product features a low-power standby mode and an efficient class-D amplifier interface, reducing overall power consumption.

Applications

The versatility of the STA309A13TR makes it ideal for an array of audio applications. It is particularly well-suited for:

  • High-end audio-video receivers
  • Multi-channel speaker systems
  • Home theater systems
  • Car audio systems
  • Professional audio equipment

Technical Specifications

At the heart of the STA309A13TR is its robust architecture, designed to deliver stellar audio performance. Some of its technical specifications include:

  • Supply Voltage: Typically 3.3V
  • Dynamic Range: 100 dB (typical)
  • Total Harmonic Distortion (THD): -85 dB (typical)
  • Operating Temperature Range: -40°C to 85°C

STMicroelectronics' STA309A13TR is a testament to the company's commitment to providing innovative solutions in the audio domain. It offers manufacturers the ability to create sophisticated audio systems that deliver exceptional sound quality and performance.

You May Also Be Interested in

Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $38.7149
ECAD model for SRC4194IPAGG4
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Lowest to $15.4739
ECAD model for ZL38063LDF1
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $9.2648
ECAD model for PGA2311U
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $32.0108
ECAD model for SRC4194IPAGT
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $22.5258
ECAD model for SRC4184IPAGG4
Nuvoton Technology Corporation of America
IC LINE DRIVER 14SOP / Audio Line Driver 2 Channel 14-SOP
Lowest to $0.5485
ECAD model for NAU8220SG
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
NJR Corporation/NJRC
IC AUDIO SW 2-IN/1-OUT 10TVSP
Need more? Email Us
ECAD model for NJM2752RB2-TE1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9284 $51.0692
32+ $3.2233 $103.1456
49+ $3.1226 $153.0074
67+ $3.0219 $202.4673
86+ $2.9211 $251.2146
115+ $2.6190 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention