EN
  • EN
  • DE

STA310

Part No STA310
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description 6+2-CH. MULTISTANDARD AUDIO DECODER | IC AUDIO DECODER 6+2CH 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Audio Decoder
Applications HDTV, Players, Receivers, Set-Top Boxes
Supply Voltage , Analog 2.5V
Supply Voltage , Digital 2.5V
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-TQFP (14x14)
Family Part Number STA310
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1260516-STA310
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA310 CAD Model

Description

Introducing the STA310 Audio Processor from STMicroelectronics

The STA310 from STMicroelectronics is a sophisticated audio processor that has been meticulously designed to deliver high-quality sound enhancement for a variety of audio applications. This cutting-edge component is a perfect solution for manufacturers looking to integrate superior audio processing capabilities into their products, such as home theater systems, digital TVs, and other consumer audio electronics.

Key Features of the STA310

  • Multi-Channel Support: The STA310 supports an array of input and output channel configurations, making it highly versatile for multi-channel audio systems.
  • Advanced Sound Processing: It comes equipped with a plethora of sound processing features including dynamic range compression, equalization, and bass management, allowing for a rich and immersive audio experience.
  • Flexible Input Formats: The device accepts a wide range of input data formats, from standard I2S to more complex formats, ensuring compatibility with a variety of digital audio sources.
  • High-Quality DACs: The STA310 includes high-quality digital-to-analog converters (DACs) that ensure the audio output is clear and precise, minimizing distortion and maintaining audio fidelity.

Technical Specifications

At its core, the STA310 features a powerful digital signal processor (DSP) that is capable of executing advanced audio algorithms. The device operates over a wide voltage range, which makes it suitable for different power environments. Its low-power consumption design is ideal for applications where energy efficiency is a priority. Additionally, the STA310 is designed with a serial control interface for easy integration and programmability, allowing for seamless customization to meet specific audio processing needs.

Applications and Uses

The STA310 is not only a great choice for home entertainment systems, but also for professional audio setups where sound quality cannot be compromised. Its robust design and high-quality audio processing make it an essential component for audio amplifiers, soundbars, and other advanced audio equipment.

With its combination of flexibility, high performance, and ease of use, the STA310 audio processor from STMicroelectronics stands out as a prime choice for audio enthusiasts and professionals alike who demand the best in sound processing technology.

You May Also Be Interested in

Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,013 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess