EN
  • EN
  • DE

SAA7826HL/E/M1A,55

Part No SAA7826HL/E/M1A,55
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 1094403-SAA7826HL/E/M1A,55
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7826HL/E/M1A,55 CAD Model

Description

The SAA7826HL/E/M1A,55 is a cutting-edge semiconductor product designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This advanced chip is part of NXP's broad portfolio of integrated circuits, tailored for high-performance applications across various sectors, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The SAA7826HL/E/M1A,55 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components needed on a circuit board.
  • Efficiency: Designed with power efficiency in mind, this product ensures reduced power consumption, making it suitable for energy-sensitive applications.
  • Performance: With its robust design, the SAA7826HL/E/M1A,55 delivers high-speed performance and reliability, ensuring that it can handle demanding tasks with ease.
  • Flexibility: This component is versatile and can be used in a wide range of applications, offering designers the flexibility to integrate it into various product designs.

Applications

The SAA7826HL/E/M1A,55 is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • High-end consumer electronics
  • Communication infrastructure
  • Complex data processing units

Technical Specifications

As a highly technical product, the SAA7826HL/E/M1A,55 comes with a set of specifications that detail its operational parameters. These include its temperature range, power supply voltage, clock frequency, and packaging details. For precise technical data, engineers and designers should refer to the official NXP datasheet for this product.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SAA7826HL/E/M1A,55 is manufactured under stringent quality control processes, ensuring that each chip meets the rigorous standards for performance and reliability expected from NXP products.

Ordering and Availability

For information on ordering, pricing, and availability of the SAA7826HL/E/M1A,55, customers can contact NXP's sales representatives or authorized distributors. Detailed ordering information and support documentation are also available on NXP's official website.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9108 $58.6620
36+ $3.2086 $115.5096
56+ $3.1081 $174.0536
77+ $3.0088 $231.6776
100+ $2.9083 $290.8300
133+ $2.6068 $346.7044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess