EN
  • EN
  • DE

STA323W13TR

Part No STA323W13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYSTEM DGTL 36POWERSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 8 V to 36 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package PowerSO-36
Win Source Part Number 066256-STA323W13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA323W13TR CAD Model

Description

The STA323W13TR is a cutting-edge audio system-on-chip (SoC) solution from the renowned semiconductor manufacturer STMicroelectronics. This advanced integrated circuit is specifically designed to cater to the needs of high-quality audio applications, ensuring an exceptional audio experience for users in various consumer electronics such as home theaters, soundbars, and smart speakers.

Key Features

  • High-Performance Audio Processing: The STA323W13TR features a powerful digital audio processor that supports a wide range of audio formats, delivering crystal-clear sound quality and a rich audio experience.
  • Multiple Channels: This SoC provides multi-channel audio support, enabling it to drive several speakers simultaneously, making it an ideal choice for complex audio systems.
  • Advanced Connectivity: With integrated digital interfaces, the STA323W13TR offers seamless connectivity and is capable of interfacing with other digital audio sources and systems.
  • Efficiency: Designed with power efficiency in mind, the STA323W13TR minimizes power consumption without compromising on performance, which is crucial for portable and battery-operated devices.
  • Compact Form Factor: The compact size of the STA323W13TR allows it to be easily integrated into space-constrained designs, providing flexibility for product designers.

Applications

The STA323W13TR is versatile and can be used in a variety of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Wireless Speakers
  • Active Speakers
  • Multi-room Audio Systems

Technical Specifications

The STA323W13TR boasts impressive technical specifications that ensure its reliability and performance in demanding audio applications:

  • Supply Voltage Range: 4.5V to 18V
  • Output Power: Up to 20W per channel
  • Audio Sampling Rates: Up to 192kHz
  • Thermal Overload Protection
  • Short-circuit Protection

In conclusion, the STA323W13TR from STMicroelectronics represents a state-of-the-art audio processing solution that offers both high-quality sound performance and energy efficiency. Its robust feature set and versatile application range make it a top choice for audio system designers looking to create superior products for the consumer market.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9964 $51.9064
62+ $1.6381 $101.5622
95+ $1.5869 $150.7555
131+ $1.5357 $201.1767
169+ $1.4845 $250.8805
226+ $1.3309 $300.7834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,476 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess