EN
  • EN
  • DE

LTC4054

Part No LTC4054
Manufacturer Linear Technology
Description Standalone Linear Li-Ion Battery Charger with Thermal Regulation in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208986-LTC4054
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054 CAD Model

Description

LTC4054 - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4054 is a compact, high-efficiency, standalone linear battery charger manufactured by Linear Technology, designed specifically for single-cell lithium-ion batteries. This integrated circuit simplifies the process of charging by eliminating the need for an external power management controller. With its small footprint and simple external circuitry, the LTC4054 is an ideal solution for portable electronic devices where space and simplicity are critical.

Key Features:

  • Precision Charge Voltage: The LTC4054 ensures the longevity and safety of the battery with its precise end-of-charge voltage accuracy of ±1% at 25°C.
  • Programmable Charge Current: The charge current can be set with a single external resistor, providing flexibility to accommodate various battery capacities and thermal management requirements.
  • Automatic Recharge: To maintain the battery at full capacity, the LTC4054 automatically initiates a recharge cycle when the battery voltage falls below an internal threshold.
  • Charge Current Monitor: An output pin is available for monitoring the charge current, which can be used for charge termination or for indicating charge progress.
  • Thermal Regulation: To maximize the charge rate without the risk of overheating, the LTC4054 includes thermal regulation that reduces charge current under high temperature conditions.
  • No MOSFET, Sense Resistor, or Blocking Diode Required: This charger operates without the need for external power components, simplifying design and reducing system cost.
  • Low Dropout Voltage: The device's low dropout voltage allows for charging at lower input voltages, which is beneficial in USB-powered applications.

Applications:

The LTC4054 is versatile and can be used in a wide range of applications, including:

  • Cellular Telephones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Portable Instruments

With its ease of use, reliability, and efficient charging capabilities, the LTC4054 from Linear Technology is an excellent choice for designers looking to integrate a hassle-free charging solution into their lithium-ion battery-powered devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
10,000+ $0.0173 $173.0000
13,335+ $0.0173 $230.6955
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess