EN
  • EN
  • DE

STA333MLJ13TR

Part No STA333MLJ13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC DAS 2CH MICROLESS POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications Direct Digital Amplification
Win Source Part Number 194134-STA333MLJ13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA333MLJ13TR CAD Model

Description

The STA333MLJ13TR is a sophisticated audio system-on-chip (SoC) from STMicroelectronics, designed to deliver high-quality sound with minimal external components. This integrated circuit is part of ST's Sound Terminal® family and is well-suited for a wide range of audio applications, from TV sound systems to high-end multimedia speakers and compact audio solutions.

Key Features

  • Power Output: The STA333MLJ13TR offers a flexible range of power output options, capable of driving 2.0, 2.1, or even 3.0 channel configurations, providing versatility for various audio setups.
  • Audio Processing: It includes advanced digital audio processing features with fully integrated digital filters. These filters include options for equalization, tone control, and dynamic range compression, which can be programmed via the I²C interface.
  • Efficiency: The device operates at a high level of efficiency, thanks to its third-generation, fully digital audio power amplification. This efficiency reduces heat dissipation and eliminates the need for bulky heatsinks, enabling more compact and sleek device designs.
  • Multiple Input Formats: It supports a variety of input formats, including I²S and TDM digital audio interfaces, providing flexibility for integration with different digital audio sources.
  • Power Supply: The STA333MLJ13TR is designed to work with a wide range of power supplies, from 4.5V to 18V, accommodating various use cases and system power requirements.

Applications

The chip is ideal for applications such as flat-screen TVs, docking stations, digital wireless speakers, and any other system that requires high-quality audio reproduction with minimal space usage.

Package and Availability

The STA333MLJ13TR is offered in a PowerSSO-36 package, which is designed for optimal thermal performance and space-saving on the PCB. The part number 'TR' at the end of the product name indicates that this component is provided in tape and reel packaging, which is suitable for automated assembly processes.

Conclusion

Overall, the STA333MLJ13TR from STMicroelectronics stands out as a powerful audio solution that combines performance, efficiency, and design flexibility. Its integrated features and support for multiple input formats make it a compelling choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5558 $116.6850
115+ $1.5073 $173.3395
160+ $1.4588 $233.4080
205+ $1.4103 $289.1115
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess