Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 160W x 1 at 8Ohm; 80W x 2 at 4Ohm
Supply Voltage (V) 10V ~ 36V
Features Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 90°C
Supplier Device Package PowerSO-36
Manufacturer Package PowerSO-36 Exposed Top Pad
Family Part Number STA508
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1260542-STA508
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA508 CAD Model

Description

Introducing the STA508 Audio Amplifier from STMicroelectronics

The STA508 from STMicroelectronics represents a leap in audio amplification technology, offering a blend of performance, efficiency, and reliability for audio enthusiasts and professionals alike. This multi-channel class-D audio amplifier integrates STMicroelectronics' proprietary features, ensuring an exceptional audio experience for a wide range of applications.

Key Features

  • High-Quality Sound: The STA508 delivers crystal-clear audio with low harmonic distortion, ensuring high-fidelity sound reproduction that meets the expectations of even the most discerning audiophiles.
  • Power Efficiency: As a class-D amplifier, it offers superior power efficiency compared to traditional amplifiers, reducing heat dissipation and allowing for more compact system designs without sacrificing audio quality.
  • Flexibility: This amplifier is designed to support multiple configurations, making it suitable for a variety of stereo and mono applications. It can be used in home theater systems, active speakers, and other audio equipment requiring high-quality sound amplification.
  • Advanced Protection: The STA508 comes with built-in protection features, including overheat, short-circuit, and under-voltage protection, which contribute to the device's longevity and reliability.
  • Integrated Functions: The chip includes a standby function and mute features, allowing users to manage power consumption and audio output with ease.

Technical Specifications

The STA508 boasts impressive technical specifications that cater to the needs of modern audio systems. With a wide supply voltage range and the ability to drive up to 2 x 20W into 8 Ohm speakers, it provides ample power for most audio setups. The device operates across a broad temperature range, ensuring stability and consistent performance under varying environmental conditions.

Applications

Thanks to its versatility and high performance, the STA508 is ideal for a range of applications, including:

  • Home Audio Systems
  • Active Speakers
  • Soundbars
  • TV Audio Amplification
  • Multi-Media Devices

With the STA508, STMicroelectronics continues its tradition of providing innovative, high-quality components for the audio industry. Whether you're designing a state-of-the-art home theater system or upgrading an existing audio setup, the STA508 is an excellent choice for delivering superior sound quality and reliable performance.

You May Also Be Interested in

STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.3322
ECAD model for TLV320ADC5120IRTER
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1421 $66.2736
39+ $3.3983 $132.5337
59+ $3.2922 $194.2398
82+ $3.1862 $261.2684
105+ $3.0801 $323.4105
141+ $2.7618 $389.4138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention