Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5V
Current Rating 4A
Current - Test 150mA
Power - Output 8W
Voltage Rating DC 40V
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1236549-PD55008-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD55008-E CAD Model

Description

The PD55008-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This high-performance device is specifically designed to meet the rigorous demands of today's RF power amplification applications. With its outstanding features, it is ideally suited for a wide range of uses, including but not limited to RF heating, wireless infrastructure, and broadcast transmitters.

Key Features

  • High Efficiency: The PD55008-E boasts excellent thermal performance and energy efficiency, which is crucial for maintaining system reliability and reducing operating costs over time.
  • Wide Frequency Range: This transistor is designed to operate effectively over a broad frequency spectrum, ensuring versatility across various RF applications.
  • Durable Construction: Constructed with STMicroelectronics' cutting-edge LDMOS technology, the PD55008-E is built to withstand harsh conditions and deliver consistent performance.
  • High Power Output: With its ability to handle significant power levels, this transistor is capable of driving high-power RF circuits, making it a robust choice for demanding applications.

Applications

The PD55008-E is suitable for a variety of applications that require high RF power. Its versatility makes it an ideal choice for:

  • Commercial and industrial RF heating systems
  • Wireless communication infrastructure such as base stations
  • RFID readers and broadcast transmitters
  • Aviation and marine radio systems

Technical Specifications

STMicroelectronics has engineered the PD55008-E to deliver robust performance with the following specifications:

  • Voltage: 28 Volts
  • Output Power: 8 Watts
  • Frequency Range: Up to 1 GHz
  • Efficiency: Greater than 55%
  • Package: SO-10RF

For engineers and designers looking for a reliable and efficient solution for their RF power needs, the PD55008-E from STMicroelectronics represents a prime choice, combining performance, durability, and flexibility.

You May Also Be Interested in

Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Vishay
Lowest to $0.4949
ECAD model for SST215
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1038 $56.2076
5+ $23.0596 $115.2980
8+ $22.3390 $178.7120
11+ $21.6184 $237.8024
14+ $20.8977 $292.5678
18+ $18.7359 $337.2462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention