EN
  • EN
  • DE

STA540

Part No STA540
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB DUAL/QUAD 15MULTIWATT / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
Voltage - Supply 8V ~ 22V
Features Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 15-Multiwatt
Package / Case Multiwatt-15 (Vertical, Bent and Staggered Leads)
Base Product Number STA540
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 677863-STA540
Ultra Librarian 3D Model Ultra Librarian STA540 CAD Model

Description

The STA540 from STMicroelectronics is a powerful, dual/quad-channel, class-AB audio amplifier designed to deliver high-quality sound reproduction for a wide range of audio applications. With its flexible output stage, the STA540 can operate in either Single-Ended (SE) or Bridge-Tied Load (BTL) configurations, making it a versatile choice for high-fidelity audio systems.

Key Features

  • Output Power: The STA540 can deliver up to 38W per channel into 4 ohms in BTL configuration, ensuring robust performance for most audio demands.
  • High Efficiency: Despite being a class-AB amplifier, the STA540 is designed with efficiency in mind, minimizing heat dissipation and power waste.
  • Wide Supply Voltage Range: The device operates over a supply voltage range from 8V to 18V, accommodating various power supply designs.
  • Low Distortion: The low harmonic distortion and low noise features ensure high-quality audio output, preserving the integrity of the original audio signal.
  • Multiwatt15 Packaging: The Multiwatt15 packaging allows for optimal heat dissipation and space-saving on the PCB.

Applications

The STA540 is suitable for an array of applications, including:

  • Home stereo systems
  • Active speakers
  • Television and computer audio systems
  • Musical instruments amplifiers

Protection Features

To ensure reliability and longevity, the STA540 is equipped with multiple protection features:

  • Short-circuit protection
  • Thermal overload protection
  • Clip detection
  • Overvoltage and undervoltage protection

The STA540 stands out for its combination of audio performance, efficiency, and robust protection features. It is an excellent choice for designers looking to create high-quality audio systems without compromising on sound integrity or system reliability. STMicroelectronics' commitment to excellence is evident in this versatile and reliable audio amplifier solution.

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9023 $57.0690
65+ $1.5609 $101.4585
100+ $1.5121 $151.2100
140+ $1.4634 $204.8760
180+ $1.4146 $254.6280
240+ $1.2682 $304.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess