EN
  • EN
  • DE

STA559BWSTR

Part No STA559BWSTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC DAS 2.1 CHANNEL POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 042907-STA559BWSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA559BWSTR CAD Model

Description

The STA559BWSTR is a cutting-edge audio system-on-chip (SoC) product from STMicroelectronics, designed to provide high-quality, multi-channel audio performance for a variety of applications. As a market leader in semiconductor solutions, STMicroelectronics has integrated its expertise in audio processing to create this advanced audio IC, which is suitable for use in home theater systems, soundbars, and other high-fidelity audio equipment.

Key Features:

  • Multi-Channel Support: The STA559BWSTR supports an array of audio channels, making it an ideal solution for complex audio setups that require multiple input and output configurations.
  • High-Resolution Audio: With support for high-resolution audio formats, this SoC ensures that users experience the full depth and clarity of their audio content, providing an immersive listening experience.
  • Advanced Sound Processing: Equipped with sophisticated sound processing capabilities, the STA559BWSTR can handle a variety of digital signal processing (DSP) tasks, enhancing the overall audio output quality.
  • Efficient Power Management: The device has been engineered to be power-efficient, which not only reduces energy consumption but also minimizes heat generation, leading to a more reliable and sustainable product performance.
  • Integrated Digital Amplifiers: Featuring built-in digital amplifiers, this SoC can drive speakers directly, simplifying system design and reducing the need for additional components.

Applications:

The versatility of the STA559BWSTR makes it an excellent choice for a range of audio applications. It is particularly well-suited for:

  • Home Theater Systems
  • High-End Soundbars
  • Multi-Room Audio Systems
  • Active Speakers
  • Professional Audio Equipment

Technical Specifications:

The STA559BWSTR boasts a robust set of technical specifications that ensure its performance meets the demands of modern audio systems. These specifications include a wide operational temperature range, compatibility with various audio interfaces, and a compact package that facilitates easy integration into system designs.

Conclusion:

With its superior audio processing capabilities, support for multiple channels, and efficient power management, the STA559BWSTR from STMicroelectronics stands out as a top-tier solution for any high-fidelity audio application. Its integration of digital amplifiers and advanced DSP features allows designers to create audio systems that deliver exceptional sound quality and performance.

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
Texas Instruments
Lowest to $9.6370
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
STMicroelectronics
Lowest to $24.7389
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6001 $61.2017
40+ $2.9545 $118.1800
61+ $2.8621 $174.5881
84+ $2.7697 $232.6548
108+ $2.6773 $289.1484
145+ $2.4001 $348.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess