EN
  • EN
  • DE

STB13N60M2

Part No STB13N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™ II Plus
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 380mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 580 pF @ 100 V
Power Dissipation (Max) 110W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB13
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 677907-STB13N60M2
Ultra Librarian 3D Model Ultra Librarian STB13N60M2 CAD Model

Description

The STB13N60M2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which is renowned for its excellence in semiconductor technology. This device is part of the MDmesh™ M2 series that features state-of-the-art STripFET™ technology, providing superior switching performance and high avalanche ruggedness.

Key Features

  • Voltage Rating: The STB13N60M2 is designed to handle continuous voltages up to 600 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.280 ohms, this MOSFET ensures high efficiency and low conduction losses.
  • Current Capacity: It can deliver a continuous current of 11 A, allowing it to drive sizeable loads with ease.
  • Package: Housed in a robust D2PAK package, the STB13N60M2 offers excellent thermal performance and is suitable for compact designs.
  • High dV/dt Capability: This device can handle fast switching, with high dV/dt capability, which is essential for reducing switching losses.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand high-energy pulses in the avalanche and commutation modes, ensuring reliability and durability.

Applications

The STB13N60M2 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Power Factor Correction Circuits
  • Welding Equipment

Advantages

This MOSFET leverages STMicroelectronics' advanced MDmesh M2 technology, which combines the benefits of reduced gate charge and lower power dissipation, leading to higher efficiency and thermal performance. Its robust design and reliability make the STB13N60M2 a preferred choice for designers who require a high-performance Power MOSFET that can operate in demanding conditions.

With its superior electrical characteristics and thermal properties, the STB13N60M2 from STMicroelectronics represents a significant advancement in power MOSFET technology, catering to the needs of modern high-efficiency power conversion systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4064 $50.5344
51+ $1.9745 $100.6995
79+ $1.9128 $151.1112
109+ $1.8511 $201.7699
140+ $1.7894 $250.5160
187+ $1.6043 $300.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,617 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess