EN
  • EN
  • DE

STB13NM50N

Part No STB13NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 320mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 50 V
Power Dissipation (Max) 100W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB13N
Other Names STB13NM50N,497-7932-6,497-7932-1,497-7932-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278100-STB13NM50N
Ultra Librarian 3D Model Ultra Librarian STB13NM50N CAD Model

Description

STB13NM50N - N-channel 500 V, 0.22 ohm typ., 11 A MDmesh™ II Plus™ low Qg Power MOSFET in D2PAK package

The STB13NM50N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed with the advanced MDmesh™ II Plus™ technology. This innovative device is tailored to achieve high efficiency in a wide range of power applications, notably in switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

With a drain-source voltage (V<sub>DS) of 500 V, the STB13NM50N offers a robust solution for systems that require high voltage capabilities. The device features an extremely low on-resistance (R<sub>DS(on)) of just 0.22 ohms typical, which significantly reduces conduction losses and improves overall system efficiency. Additionally, the MOSFET is capable of handling a continuous drain current (I<sub>D) of 11 A, making it suitable for high current applications.

The STB13NM50N is packaged in the D2PAK (TO-263), a surface-mount package that provides excellent thermal performance and is compatible with a wide range of PCB designs. This package is designed for easy integration into various circuit layouts, ensuring flexibility for designers and manufacturers.

One of the key features of the STB13NM50N is its low gate charge (Q<sub>g), which enhances the switching performance of the device. This leads to reduced switching losses and allows for faster switching frequencies, which is critical for applications such as resonant converters and high-frequency SMPS.

STMicroelectronics has designed the STB13NM50N with reliability in mind. The MOSFET is 100% avalanche tested, ensuring it can withstand harsh operating conditions and provide a reliable performance over its lifespan. This, combined with its high energy efficiency, makes the STB13NM50N an excellent choice for designers looking to create energy-saving and reliable power solutions.

In summary, the STB13NM50N from STMicroelectronics is a high-performance, N-channel Power MOSFET that offers low on-resistance, high voltage capability, and efficient switching performance. Its robust design and flexible packaging make it an ideal component for a wide range of power applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3088 $63.0880
23+ $5.1766 $119.0618
35+ $5.0148 $175.5180
48+ $4.8530 $232.9440
62+ $4.6913 $290.8606
83+ $4.2060 $349.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess