EN
  • EN
  • DE

STB140NF75

Part No STB140NF75
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 75V - 0.0065 ohm -120A DPAK/IPAK/TO-220 STripFET  II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260599-STB140NF75
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB140NF75 CAD Model

Description

STB140NF75 - N-Channel MOSFET by STMicroelectronics

The STB140NF75 is a robust N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of ST's STripFET™ II series and is widely recognized for its high efficiency and excellent on-state resistance. The STB140NF75 is primarily aimed at high-current, high-speed switching applications, making it an ideal choice for power supplies, DC-DC converters, motor control circuits, and more.

With a maximum drain-source voltage (V<sub>DS) of 75V, and a continuous drain current (I<sub>D) of 120A at 25°C, this MOSFET can handle significant power. Its low threshold voltage ensures that the device can be driven at lower gate voltages, which enhances its suitability for low-voltage applications. The STB140NF75 also boasts an extremely low on-state resistance (R<sub>DS(on)) of just 0.008 Ohm, contributing to its high efficiency by minimizing conduction losses.

Key features of the STB140NF75 include:

  • 100% avalanche tested, providing reliable operation even under harsh conditions.
  • Exceptional thermal performance due to its maximum junction temperature of 175°C.
  • Low gate charge (Q<sub>g) which results in faster switching performance and reduced switching losses.
  • Compatible with standard gate driving voltages, which simplifies the design of driving circuits.

The device is housed in a TO-220 package, which is well-known for its durability and ease of mounting on a printed circuit board. The TO-220 package also provides excellent heat dissipation characteristics, ensuring the MOSFET operates within safe temperature ranges under high current conditions.

Whether you're designing power management systems, automotive electronics, or high-performance computing hardware, the STB140NF75 offers the reliability, efficiency, and power handling capabilities to meet the demands of your applications. STMicroelectronics' commitment to quality ensures that the STB140NF75 is a product you can rely on for consistent performance and longevity.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics product page for the STB140NF75.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,325 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess