EN
  • EN
  • DE

STB150NF55

Part No STB150NF55
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 55V - 0.005 ohm -120A D²PAK/TO-220/TO-247 STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260603-STB150NF55
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB150NF55 CAD Model

Description

STB150NF55 - STMicroelectronics N-Channel MOSFET

The STB150NF55 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and power handling capabilities for a wide range of applications. This device is part of STMicroelectronics' STripFET™ V Power MOSFET series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-frequency switching and power conversion tasks.

Main Features

  • Drain-source Voltage (VDS): 55V - This parameter indicates the maximum voltage the MOSFET can handle between its drain and source terminals.
  • Continuous Drain Current (ID): 150A - The STB150NF55 can support a high continuous current, making it suitable for applications requiring robust current handling capabilities.
  • RDS(on): Very low on-resistance, typically at 5.8 mΩ - The low on-resistance ensures high efficiency and minimal power loss during operation.
  • Gate Charge (Qg): Reduced gate charge for faster switching performance, contributing to the efficiency of the overall system.

Applications

The STB150NF55 MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC converters
  • Motor Control
  • Automotive and industrial applications

Key Benefits

The STB150NF55 offers numerous benefits for designers and engineers:

  • High Efficiency: With its low on-resistance and gate charge, the STB150NF55 operates with high efficiency, which is critical for power-sensitive applications.
  • Thermal Performance: The device is encapsulated in a TO-220 package, which is known for good thermal performance, ensuring reliability under varying operational conditions.
  • Robustness: The MOSFET's construction is designed for enhanced voltage and current handling, which translates into improved robustness and longevity of the end application.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STB150NF55 is no exception. It is manufactured to meet the highest industry standards, ensuring optimal performance and durability.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8140 $57.7680
30+ $3.9501 $118.5030
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2097 $346.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess