EN
  • EN
  • DE

STB19NF20

Part No STB19NF20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 7.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031071-STB19NF20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB19NF20 CAD Model

Description

The STB19NF20 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, designed to deliver efficiency and reliability for a broad range of applications. This power MOSFET is part of ST's STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it a perfect choice for high-efficiency power management solutions.

Key Features

  • Voltage: The STB19NF20 operates at a drain-source voltage (VDS) of 200V, which allows it to handle high voltage applications with ease.
  • Current: It supports a continuous drain current (ID) of 19A, making it suitable for high current operations.
  • RDS(on): This device boasts an exceptionally low on-state resistance of typically 0.15Ω, which translates to reduced power losses and improved efficiency.
  • Fast Switching: Its fast switching speed is advantageous in circuits that require high-frequency operation.
  • Gate Charge: With a low gate charge (Qg), the STB19NF20 ensures reduced switching losses.

Applications

The versatility of the STB19NF20 allows it to serve in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High efficiency DC-DC converters
  • Motor control applications
  • Power management for computing
  • Automotive and industrial environments

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB19NF20 is built to ensure long-term stability and performance, even under challenging conditions. It is RoHS compliant and adheres to ST's rigorous testing protocols.

Package Information

The STB19NF20 is available in a D2PAK package, which is designed for surface mounting on printed circuit boards. This package is known for its robustness and its ability to dissipate heat effectively, thereby supporting the MOSFET's thermal management.

With the STB19NF20, STMicroelectronics offers a powerful solution for designers looking to optimize power efficiency and thermal performance in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3161 $52.6440
95+ $1.0799 $102.5905
145+ $1.0461 $151.6845
200+ $1.0124 $202.4800
260+ $0.9786 $254.4360
345+ $0.8774 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess