EN
  • EN
  • DE

STB20N65M5

Part No STB20N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 18A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 18A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13639-6, 497-13639-1, 497-13639-2, 497-13639-6, -497-13639-1, -497-13639-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935235-STB20N65M5
Ultra Librarian 3D Model Ultra Librarian STB20N65M5 CAD Model

Description

STB20N65M5 - N-Channel 650V - 0.190 Ohm - 20A MDmesh™ M5 Power MOSFET

The STB20N65M5 from STMicroelectronics is a cutting-edge power MOSFET designed using the innovative MDmesh™ M5 technology. This N-channel MOSFET is a stellar choice for high-efficiency applications, standing out with a drain-source voltage (VDS) of 650V, which makes it suitable for a wide range of high-voltage power conversion applications.

With a continuous drain current (ID) of 20A, the STB20N65M5 is capable of handling significant power, making it ideal for use in switch mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and other energy-efficient solutions. Its low on-resistance (RDS(on)) of just 0.190 Ohm minimizes conduction losses, thereby improving overall system efficiency.

The device is housed in a robust and compact D2PAK package, ensuring excellent thermal performance and ease of integration into various circuit designs. The STB20N65M5 also features a fast recovery diode, which is crucial for applications that require fast switching and low reverse recovery charge (Qrr), further enhancing the efficiency of the system.

One of the key advantages of the MDmesh™ M5 technology is its ability to achieve very low gate charge (Qg) and input capacitance (Ciss), which results in reduced switching losses. This, combined with the low threshold voltage (Vth), allows for easier drive and better control of the switching characteristics of the MOSFET.

The STB20N65M5 also boasts a high avalanche ruggedness, making it resistant to the harsh conditions that can occur in power electronics circuits. Its enhanced body diode ruggedness ensures reliability and longevity in applications subject to hard commutation and high energy pulses.

In summary, the STB20N65M5 from STMicroelectronics is a high-performance power MOSFET that offers a blend of efficiency, reliability, and power handling capability. Its advanced features make it a top choice for designers looking to optimize their high-voltage power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1561 $51.7464
57+ $1.7691 $100.8387
88+ $1.7138 $150.8144
121+ $1.6585 $200.6785
156+ $1.6032 $250.0992
209+ $1.4374 $300.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess